Texas Instruments CD4047B CMOS Low-Power Monostable/Astable Multivibrator CD4047BPW

Description
CMOS Low-Power Monostable/Astable Multivibrator 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Low-Power Monostable/Astable Multivibrator 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BPW - Texas Instruments
Dallas, TX, United States
CD4047B CMOS Low-Power Monostable/Astable Multivibrator
CD4047BPW
CD4047B CMOS Low-Power Monostable/Astable Multivibrator CD4047BPW
CMOS Low-Power Monostable/Astable Multivibrator 14-TSSOP -55 to 125

CMOS Low-Power Monostable/Astable Multivibrator 14-TSSOP -55 to 125

Buy Now Datasheet
Multivibrators - 296-32890-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-32890-5-ND
Multivibrators 296-32890-5-ND
Monostable Multivibrator 80ns 14-TSSOP

Monostable Multivibrator 80ns 14-TSSOP

Buy Now Datasheet
Logic - Logic - Multivibrators - CD4047BPW - 039863-CD4047BPW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD4047BPW
039863-CD4047BPW
Logic - Logic - Multivibrators - CD4047BPW 039863-CD4047BPW
Manufacturer: Texas Instruments Win Source Part Number: 039863-CD4047BPW Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Astable, Monostable Schmitt Trigger Input: No Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 1 Propagation Delay: 80ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 039863-CD4047BPW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Astable, Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Propagation Delay: 80ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD4047BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD4047BPW
Integrated Circuits (ICs) - Logic - Multivibrators CD4047BPW
IC MULTIVIBRATOR 80NS 14TSSOP

IC MULTIVIBRATOR 80NS 14TSSOP

Supplier's Site
Logic - Multivibrators - CD4047BPW - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD4047BPW
Logic - Multivibrators CD4047BPW
IC MULTIVIBRATOR 80NS 14TSSOP

IC MULTIVIBRATOR 80NS 14TSSOP

Supplier's Site Datasheet
Multivibrators - CD4047BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD4047BPW
Multivibrators CD4047BPW
Monostable Multivibrator 80 ns 14-TSSOP

Monostable Multivibrator 80 ns 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD4047BPW 296-32890-5-ND 039863-CD4047BPW CD4047BPW CD4047BPW CD4047BPW
Product Name CD4047B CMOS Low-Power Monostable/Astable Multivibrator Multivibrators Logic - Logic - Multivibrators - CD4047BPW Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Supply Voltage 3V; 10 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type Other; PDIP,SO,SOIC,TSSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 14-TSSOP SSOP; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Logic Family CD4000
Propagation Delay 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538PWRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
Multivibrators - 74123DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123N - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
8 suppliers
SN54AHC123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - 5962-9860801QEA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; CDIP,CFP,LCCC
View Details