Texas Instruments CD4047B CMOS Low-Power Monostable/Astable Multivibrator CD4047BM96

Description
CMOS Low-Power Monostable/Astable Multivibrator 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Low-Power Monostable/Astable Multivibrator 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BM96 - Texas Instruments
Dallas, TX, United States
CD4047B CMOS Low-Power Monostable/Astable Multivibrator
CD4047BM96
CD4047B CMOS Low-Power Monostable/Astable Multivibrator CD4047BM96
CMOS Low-Power Monostable/Astable Multivibrator 14-SOIC -55 to 125

CMOS Low-Power Monostable/Astable Multivibrator 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - CD4047BM96 - 012842-CD4047BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD4047BM96
012842-CD4047BM96
Logic - Logic - Multivibrators - CD4047BM96 012842-CD4047BM96
Manufacturer: Texas Instruments Win Source Part Number: 012842-CD4047BM96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Astable, Monostable Schmitt Trigger Input: No Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 1 Propagation Delay: 80ns Family Name: CD4047 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): CD4047BCM; CD4047BCMX; CD4047BCMX_Q; CD4047BCMX_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 012842-CD4047BM96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Astable, Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Propagation Delay: 80ns
Family Name: CD4047
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): CD4047BCM; CD4047BCMX; CD4047BCMX_Q; CD4047BCMX_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Multivibrators - 296-31500-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31500-2-ND
Multivibrators 296-31500-2-ND
Monostable Multivibrator 80ns 14-SOIC

Monostable Multivibrator 80ns 14-SOIC

Buy Now Datasheet
Multivibrators - 296-31500-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31500-1-ND
Multivibrators 296-31500-1-ND
Monostable Multivibrator 80ns 14-SOIC

Monostable Multivibrator 80ns 14-SOIC

Buy Now Datasheet
Multivibrators - 296-31500-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31500-6-ND
Multivibrators 296-31500-6-ND
Monostable Multivibrator 80ns 14-SOIC

Monostable Multivibrator 80ns 14-SOIC

Buy Now Datasheet
Multivibrators - CD4047BM96 - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD4047BM96
Multivibrators CD4047BM96
IC MULTIVIBRATOR 80NS 14SOIC

IC MULTIVIBRATOR 80NS 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD4047BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD4047BM96
Integrated Circuits (ICs) - Logic - Multivibrators CD4047BM96
IC MULTIVIBRATOR 80NS 14SOIC

IC MULTIVIBRATOR 80NS 14SOIC

Supplier's Site
Logic ICs >> Monostable Multivibrators - CD4047BM96 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Monostable Multivibrators
CD4047BM96
Logic ICs >> Monostable Multivibrators CD4047BM96
80ns 3V~18V SOP-14 Monostable Multivibrators ROHS

80ns 3V~18V SOP-14 Monostable Multivibrators ROHS

Supplier's Site Datasheet
Logic - Multivibrators - CD4047BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD4047BM96
Logic - Multivibrators CD4047BM96
IC MULTIVIBRATOR 80NS 14SOIC

IC MULTIVIBRATOR 80NS 14SOIC

Supplier's Site Datasheet
Ic, Mono/astbl Multvibrtr, 125Ns, Soic14; Logic Family / Base Number Texas Instruments - 29AH3567 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mono/astbl Multvibrtr, 125Ns, Soic14; Logic Family / Base Number Texas Instruments
29AH3567
Ic, Mono/astbl Multvibrtr, 125Ns, Soic14; Logic Family / Base Number Texas Instruments 29AH3567
IC, MONO/ASTBL MULTVIBRTR, 125NS, SOIC14; Logic Family / Base Number:CD4047; Multivibrator Type:Monostable / Astable; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes

IC, MONO/ASTBL MULTVIBRTR, 125NS, SOIC14; Logic Family / Base Number:CD4047; Multivibrator Type:Monostable / Astable; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes

Supplier's Site
Multivibrators - CD4047BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD4047BM96
Multivibrators CD4047BM96
Monostable Multivibrator 80 ns 14-SOIC

Monostable Multivibrator 80 ns 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD4047BM96 012842-CD4047BM96 296-31500-2-ND CD4047BM96 CD4047BM96 CD4047BM96 CD4047BM96 29AH3567 CD4047BM96
Product Name CD4047B CMOS Low-Power Monostable/Astable Multivibrator Logic - Logic - Multivibrators - CD4047BM96 Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic ICs >> Monostable Multivibrators Logic - Multivibrators Ic, Mono/astbl Multvibrtr, 125Ns, Soic14; Logic Family / Base Number Texas Instruments Multivibrators
Supply Voltage 3V; 10 3 V ~ 18 V 3 V ~ 18 V 3V~18V 18V 1.8V; 3 V ~ 18 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC SOP Other; SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family CD4000
Propagation Delay 450 ns 80 ns 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538PWT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ARGYRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
6 suppliers
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221-W - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
Logic - Logic - Multivibrators - SN74LV123ANSRG4 - 065582-SN74LV123ANSRG4 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 5.5 V
Package Type Other; 16-SO
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details