CMOS Low-Power Monostable/Astable Multivibrator 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 081304-CD4047BM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Astable, Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Propagation Delay: 80ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Monostable Multivibrator 80ns 14-SOIC
IC MULTIVIBRATOR 80NS 14SOIC
IC MULTIVIBRATOR 80NS 14SOIC
LOGIC, MONOSTBL/ASTBL MULTVIB, 14SOIC; Logic Family / Base Number:CD4047; Multivibrator Type:Monostable / Astable; Output Current:6.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes
Monostable Multivibrator 80 ns 14-SOIC
IC MULTIVIBRATOR 80NS 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | CD4047BM | 081304-CD4047BM | 296-32889-5-ND | CD4047BM | CD4047BM | 29AH0913 | CD4047BM | CD4047BM |
| Product Name | CD4047B CMOS Low-Power Monostable/Astable Multivibrator | Logic - Logic - Multivibrators - CD4047BM | Multivibrators | Logic - Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Logic, Monostbl/astbl Multvib, 14Soic; Logic Family / Base Number Texas Instruments | Multivibrators | Multivibrators |
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 18V | 1.8V; 3 V ~ 18 V | 3 V ~ 18 V | |||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOIC; Other; 14-SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | |
| Logic Family | CD4000 | |||||||
| Propagation Delay | 450 ns | 80 ns |