CMOS Presettable Binary Up/Down Counter 16-CDIP -55 to 125
IC BINARY COUNTER 4-BIT 16CDIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
IC BINARY COUNTER 4-BIT 16CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4516BF3A | CD4516BF3A | CD4516BF3A | CD4516BF3A |
| Product Name | CD4516B-MIL CMOS Presettable Binary Up/Down Counter | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers |
| Features | Presettable | |||
| Counter Direction | Bidirectional | |||
| Supply Voltage | 3V; 18 | 1.8V; 3 V ~ 18 V | 3 V ~ 18 V | |
| Package Type | CDIP,DIESALE,WAFERSALE | DIP; 16-CDIP (0.300\", 7.62mm) | DIP; 16-CDIP (0.300", 7.62mm) | |
| Logic Family | CD4000 |