Texas Instruments Latches 54LS279DM

Description
S-R Latch 4 Channel 1:1 IC Standard 16-CDIP
Datasheet
Description
S-R Latch 4 Channel 1:1 IC Standard 16-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 54LS279DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
54LS279DM
Latches 54LS279DM
S-R Latch 4 Channel 1:1 IC Standard 16-CDIP

S-R Latch 4 Channel 1:1 IC Standard 16-CDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Latches
Product Number 54LS279DM
Product Name Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16373 16-BIT D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS - 5962-9202401MXA - Texas Instruments
Specs
Latch Type Transparent-D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
Latches - 1727-6829-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 0.8V ~ 3.6V
View Details
6 suppliers
Logic - Latches - 74FCT373ATQG - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Octal Transparent Latch - 74FCT373ATQG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details
3 suppliers