Texas Instruments SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs 8401202SA

Description
Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs - 8401202SA - Texas Instruments
Dallas, TX, United States
SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs
8401202SA
SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs 8401202SA
Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125

Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125

Buy Now Datasheet
Latches - 8401202SA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
8401202SA
Latches 8401202SA
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Inverted 20-CFP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Inverted 20-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
8401202SA
Integrated Circuits (ICs) - Logic - Latches 8401202SA
IC D-TYPE TRANSP SGL 8:8 20CFP

IC D-TYPE TRANSP SGL 8:8 20CFP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 8401202SA 8401202SA 8401202SA
Product Name SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
Propagation Delay 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54LS279DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
SN54ALS563B Octal D-type Transparent Latches With 3-State Outputs - 5962-88700012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
View Details