Texas Instruments Latches 93L14DM

Description
D-Type Transparent Latch 1 Channel 4:4 IC Differential 16-CDIP
Datasheet
Description
D-Type Transparent Latch 1 Channel 4:4 IC Differential 16-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 93L14DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
93L14DM
Latches 93L14DM
D-Type Transparent Latch 1 Channel 4:4 IC Differential 16-CDIP

D-Type Transparent Latch 1 Channel 4:4 IC Differential 16-CDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Latches
Product Number 93L14DM
Product Name Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74BCT573PC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; DIP20
View Details
3 suppliers
Logic - Latches - 5962-9223802M2A - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 15 mA
High-level Output Current (Source) 48 mA
View Details
Latches - 1727-74LVCH16373ADGG-QJTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
 - IDT74FCT16373LATPF - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type TVSOP; SOP; TVSOP
Logic Family CMOS
View Details
2 suppliers