The CD4042BE is a CMOS Quad Clocked 'D' Latch manufactured by Texas Instruments. It is available in a 16-lead plastic dual in-line package (PDIP) and operates over a temperature range of -55¬8C to 125¬8C. This device is designed for use in digital applications requiring data storage and transfer, providing reliable performance in various environments. The CD4042BE is RoHS compliant and features a lead finish of copper. It is suitable for new designs and offers a combination of low power consumption and high-speed operation, making it a versatile choice for engineers looking to implement latching functionality in their projects.
CMOS Quad Clocked 'D' Latch 16-PDIP -55 to 125
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 006173-CD4042BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 40ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
D-Typelocking Latch 3V~18V 40ns DIP-16 Latches ROHS
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP
IC, LATCH; Logic Family / Base Number:CD4042; Latch Type:D Type; IC Output Type:Differential; Propagation Delay:40ns; Output Current:6.8mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; No. RoHS Compliant: Yes
QUAD D LATCH 16-DIP
| Texas Instruments | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4042BE | 296-2049-5-ND | 006173-CD4042BE | CD4042BE | CD4042BE | CD4042BE | 26AJ5404 | CD4042BE |
| Product Name | CD4042B CMOS Quad Clocked 'D' Latch | Latches | Logic - Logic - Latches - CD4042BE | Logic ICs >> Latches | Logic - Latches | Latches | Ic, Latch; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 3 V ~ 18 V | 3V~18V | 1.8V; 3V ~ 18V | 1.8V | ||
| Operating Current | 0.0600 mA | |||||||
| Propagation Delay | 200 ns | 40 ns | 40 ns | 40 ns | 40 ns | 40 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | PDIP,SO,SOIC,TSSOP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; 16-PDIP | DIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP; DIP |