Texas Instruments CD74HC4518 High Speed CMOS Logic Dual BCD Up-Counter CD74HC4518E

Description
High Speed CMOS Logic Dual BCD Up-Counter 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual BCD Up-Counter 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4518 High Speed CMOS Logic Dual BCD Up-Counter - CD74HC4518E - Texas Instruments
Dallas, TX, United States
CD74HC4518 High Speed CMOS Logic Dual BCD Up-Counter
CD74HC4518E
CD74HC4518 High Speed CMOS Logic Dual BCD Up-Counter CD74HC4518E
High Speed CMOS Logic Dual BCD Up-Counter 16-PDIP -55 to 125

High Speed CMOS Logic Dual BCD Up-Counter 16-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC4518E - 1160304-CD74HC4518E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC4518E
1160304-CD74HC4518E
Logic - Logic - Counters, Dividers - CD74HC4518E 1160304-CD74HC4518E
Manufacturer: Texas Instruments Win Source Part Number: 1160304-CD74HC4518E Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160304-CD74HC4518E
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - 296-33102-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-33102-5-ND
Counters, Dividers 296-33102-5-ND
Counter IC Counter, Decade 2 Element 4 Bit Positive, Negative 16-PDIP

Counter IC Counter, Decade 2 Element 4 Bit Positive, Negative 16-PDIP

Buy Now Datasheet
Logic, Dual Bcd Up-Counter, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8703 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual Bcd Up-Counter, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8703
Logic, Dual Bcd Up-Counter, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8703
LOGIC, DUAL BCD UP-COUNTER, 16DIP; Logic Family / Base Number:74HC4518; Counter Type:BCD, Up; Clock Frequency:60MHz; Count Maximum:9; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

LOGIC, DUAL BCD UP-COUNTER, 16DIP; Logic Family / Base Number:74HC4518; Counter Type:BCD, Up; Clock Frequency:60MHz; Count Maximum:9; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4518E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4518E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4518E
IC DECADE COUNTER DL 4BIT 16DIP

IC DECADE COUNTER DL 4BIT 16DIP

Supplier's Site
Counters, Dividers - CD74HC4518E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4518E
Counters, Dividers CD74HC4518E
Counter IC Counter, Decade 2 Element 4 Bit Positive, Negative 16-PDIP

Counter IC Counter, Decade 2 Element 4 Bit Positive, Negative 16-PDIP

Buy Now
Logic - Counters, Dividers - CD74HC4518E - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4518E
Logic - Counters, Dividers CD74HC4518E
IC DUAL BINARY UP-COUNTER 16DIP

IC DUAL BINARY UP-COUNTER 16DIP

Supplier's Site Datasheet
TEXAS INSTRUMENTS CD74HC4518E LOGIC, DUAL BCD UP-COUNTER, 16DIP - 815-CD74HC4518E - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS CD74HC4518E LOGIC, DUAL BCD UP-COUNTER, 16DIP
815-CD74HC4518E
TEXAS INSTRUMENTS CD74HC4518E LOGIC, DUAL BCD UP-COUNTER, 16DIP 815-CD74HC4518E
TEXAS INSTRUMENTS CD74HC4518E LOGIC, DUAL BCD UP-COUNTER, 16DIP

TEXAS INSTRUMENTS CD74HC4518E LOGIC, DUAL BCD UP-COUNTER, 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4518E 1160304-CD74HC4518E 296-33102-5-ND 36AJ8703 CD74HC4518E CD74HC4518E CD74HC4518E 815-CD74HC4518E
Product Name CD74HC4518 High Speed CMOS Logic Dual BCD Up-Counter Logic - Logic - Counters, Dividers - CD74HC4518E Counters, Dividers Logic, Dual Bcd Up-Counter, 16Dip; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers TEXAS INSTRUMENTS CD74HC4518E LOGIC, DUAL BCD UP-COUNTER, 16DIP
Counter Type BCD/Decade Counter BCD/Decade Counter BCD, Up
Supply Voltage 3.3V; 5V; 6 2V 2 V ~ 6 V 4.5V
Package Type PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP DIP; 16-DIP (0.300\", 7.62mm) DIP; 16-DIP (0.300, 7.62mm)
Logic Family HC CMOS; CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54ALS161BE/883 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 20-CLCC
Clock Frequency 35 MHz
View Details
2 suppliers
CD54HCT4020 High Speed CMOS Logic 14-Stage Binary Counter - 5962-8945801EA - Texas Instruments
Specs
Supply Voltage 5.5
Package Type CDIP
Logic Family HCT
View Details
2 suppliers
SN54LS191 Synchronous Up/Down Counters With Down/Up Mode Control - 7600901FA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers
Counters, Dividers - CD4017BE-P2 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 11 MHz
View Details
2 suppliers