Texas Instruments CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters CD74HC390E

Description
High Speed CMOS Logic Dual Decade Ripple Counters 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Decade Ripple Counters 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters - CD74HC390E - Texas Instruments
Dallas, TX, United States
CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters
CD74HC390E
CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters CD74HC390E
High Speed CMOS Logic Dual Decade Ripple Counters 16-PDIP -55 to 125

High Speed CMOS Logic Dual Decade Ripple Counters 16-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC390E - 012922-CD74HC390E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC390E
012922-CD74HC390E
Logic - Logic - Counters, Dividers - CD74HC390E 012922-CD74HC390E
Manufacturer: Texas Instruments Win Source Part Number: 012922-CD74HC390E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Counter, Decade Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012922-CD74HC390E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Counter, Decade
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-9199-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-9199-5-ND
Counters, Dividers 296-9199-5-ND
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-PDIP

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC390E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC390E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC390E
IC DECADE COUNTER DL 4BIT 16DIP

IC DECADE COUNTER DL 4BIT 16DIP

Supplier's Site
Counters, Dividers - CD74HC390E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC390E
Counters, Dividers CD74HC390E
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-PDIP

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-PDIP

Buy Now
Logic, Dual Decade Rip Cntr, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8676 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual Decade Rip Cntr, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8676
Logic, Dual Decade Rip Cntr, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8676
LOGIC, DUAL DECADE RIP CNTR, 16DIP; Logic Family / Base Number:74HC390; Counter Type:Decade Ripple; Clock Frequency:35MHz; Count Maximum:10; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

LOGIC, DUAL DECADE RIP CNTR, 16DIP; Logic Family / Base Number:74HC390; Counter Type:Decade Ripple; Clock Frequency:35MHz; Count Maximum:10; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC390E 012922-CD74HC390E 296-9199-5-ND CD74HC390E CD74HC390E 36AJ8676
Product Name CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters Logic - Logic - Counters, Dividers - CD74HC390E Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic, Dual Decade Rip Cntr, 16Dip; Logic Family / Base Number Texas Instruments
Counter Type BCD/Decade Counter BCD/Decade Counter Decade Ripple
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2V
Package Type PDIP,SOIC DIP; PDIP; 16-PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm) DIP
Logic Family HC
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC190 High Speed CMOS Logic Presettable Synchronous 4-Bit BCD Decade Up/Down Counter - CD54HC190F3A - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
3 suppliers
SN74AS867 Synchronous 8-Bit Up/Down Counters - SN74AS867NT - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BM - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
9 suppliers