Texas Instruments CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register CD74HC195MG4

Description
High Speed CMOS Logic 4-Bit Parallel Access Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit Parallel Access Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195MG4 - Texas Instruments
Dallas, TX, United States
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register
CD74HC195MG4
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register CD74HC195MG4
High Speed CMOS Logic 4-Bit Parallel Access Register 16-SOIC -55 to 125

High Speed CMOS Logic 4-Bit Parallel Access Register 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number CD74HC195MG4
Product Name CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194PWR - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
6 suppliers
CD54HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD54HC164F - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
4 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
Logic - Logic - Shift Registers - CD4015BM96G4 - 202331-CD4015BM96G4 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Output Characteristics Push-Pull
Package Type SOIC; Other; 16-SOIC
View Details