Texas Instruments CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HC164MT

Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164MT - Texas Instruments
Dallas, TX, United States
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register
CD74HC164MT
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HC164MT
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register 14-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - 296-32057-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-32057-1-ND
Shift Registers 296-32057-1-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - 296-32057-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-32057-2-ND
Shift Registers 296-32057-2-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - 296-32057-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-32057-6-ND
Shift Registers 296-32057-6-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HC164MT - 1028354-CD74HC164MT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC164MT
1028354-CD74HC164MT
Logic - Logic - Shift Registers - CD74HC164MT 1028354-CD74HC164MT
Manufacturer: Texas Instruments Win Source Part Number: 1028354-CD74HC164MT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028354-CD74HC164MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC164MT
Counter Shift Registers CD74HC164MT
Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC164MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC164MT
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC164MT
IC SHIFT REGISTER 8BIT HS 14SOIC

IC SHIFT REGISTER 8BIT HS 14SOIC

Supplier's Site
Shift Registers - CD74HC164MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC164MT
Shift Registers CD74HC164MT
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now
Logic - Shift Registers - CD74HC164MT - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC164MT
Logic - Shift Registers CD74HC164MT
IC SHIFT REGISTER 8BIT HS 14SOIC

IC SHIFT REGISTER 8BIT HS 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC164MT 296-32057-1-ND 1028354-CD74HC164MT CD74HC164MT CD74HC164MT CD74HC164MT CD74HC164MT
Product Name CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register Shift Registers Logic - Logic - Shift Registers - CD74HC164MT Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Package Type Other; PDIP,SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166M96 - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
9 suppliers