Texas Instruments CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider CD4024BPWR

Description
CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BPWR - Texas Instruments
Dallas, TX, United States
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider
CD4024BPWR
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider CD4024BPWR
CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-TSSOP -55 to 125

CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-TSSOP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-12760-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-12760-1-ND
Counters, Dividers 296-12760-1-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-12760-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-12760-6-ND
Counters, Dividers 296-12760-6-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-12760-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-12760-2-ND
Counters, Dividers 296-12760-2-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP

Buy Now Datasheet
 - CD4024BPWR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14

Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - CD4024BPWR - 083119-CD4024BPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4024BPWR
083119-CD4024BPWR
Logic - Logic - Counters, Dividers - CD4024BPWR 083119-CD4024BPWR
Manufacturer: Texas Instruments Win Source Part Number: 083119-CD4024BPWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 7 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 24MHZ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083119-CD4024BPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 7
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 24MHZ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4024BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4024BPWR
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4024BPWR
IC BINARY COUNTER 7-BIT 14TSSOP

IC BINARY COUNTER 7-BIT 14TSSOP

Supplier's Site
Counters, Dividers - CD4024BPWR - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
CD4024BPWR
Counters, Dividers CD4024BPWR
IC 7BIT BINARY COUNTER 14-TSSOP

IC 7BIT BINARY COUNTER 14-TSSOP

Supplier's Site Datasheet
Logic - Counters, Dividers - CD4024BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4024BPWR
Logic - Counters, Dividers CD4024BPWR
IC 7BIT BINARY COUNTER 14-TSSOP

IC 7BIT BINARY COUNTER 14-TSSOP

Supplier's Site Datasheet
Counters, Dividers - CD4024BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4024BPWR
Counters, Dividers CD4024BPWR
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4024BPWR 296-12760-1-ND CD4024BPWR 083119-CD4024BPWR CD4024BPWR CD4024BPWR CD4024BPWR CD4024BPWR
Product Name CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider Counters, Dividers Logic - Logic - Counters, Dividers - CD4024BPWR Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3V; 18 3 V ~ 18 V 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,SOIC,TSSOP TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP14 SOP; SSOP; TSSOP; 14-TSSOP SSOP 14-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Logic Family CD4000 CMOS
Number of Stages (Bits) 12 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017PWRG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
CD54HC191 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter - CD54HC191F3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Counter Direction Bidirectional
View Details
3 suppliers
Counters, Dividers - 9310DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 30 MHz
View Details
2 suppliers