Texas Instruments CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider CD4040BM96

Description
CMOS 12-Stage Ripple-Carry Binary Counter/Divider 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS 12-Stage Ripple-Carry Binary Counter/Divider 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BM96 - Texas Instruments
Dallas, TX, United States
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider
CD4040BM96
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider CD4040BM96
CMOS 12-Stage Ripple-Carry Binary Counter/Divider 16-SOIC -55 to 125

CMOS 12-Stage Ripple-Carry Binary Counter/Divider 16-SOIC -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-25944-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-25944-2-ND
Counters, Dividers 296-25944-2-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-25944-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-25944-1-ND
Counters, Dividers 296-25944-1-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-25944-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-25944-6-ND
Counters, Dividers 296-25944-6-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4040BM96 - 012838-CD4040BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4040BM96
012838-CD4040BM96
Logic - Logic - Counters, Dividers - CD4040BM96 012838-CD4040BM96
Manufacturer: Texas Instruments Win Source Part Number: 012838-CD4040BM96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 12MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012838-CD4040BM96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 12MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - CD4040BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4040BM96
Counters, Dividers CD4040BM96
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now
Logic - Counters, Dividers - CD4040BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4040BM96
Logic - Counters, Dividers CD4040BM96
IC 12BIT BIN RIPPL COUNTR 16SOIC

IC 12BIT BIN RIPPL COUNTR 16SOIC

Supplier's Site Datasheet
Ic, 12-Stage Ripple Carry Counter Soic16; Logic Family / Base Number Texas Instruments - 33AH3797 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12-Stage Ripple Carry Counter Soic16; Logic Family / Base Number Texas Instruments
33AH3797
Ic, 12-Stage Ripple Carry Counter Soic16; Logic Family / Base Number Texas Instruments 33AH3797
IC, 12-STAGE RIPPLE CARRY COUNTER SOIC16; Logic Family / Base Number:CD4040; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:24MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; RoHS Compliant: Yes

IC, 12-STAGE RIPPLE CARRY COUNTER SOIC16; Logic Family / Base Number:CD4040; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:24MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4040BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4040BM96
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4040BM96
IC BINARY COUNTER 12-BIT 16SOIC

IC BINARY COUNTER 12-BIT 16SOIC

Supplier's Site
IC 12BIT BIN RIPPL COUNTR 16SOIC - 815-CD4040BM96 - Utmel Electronic Limited
Hong Kong, China
IC 12BIT BIN RIPPL COUNTR 16SOIC
815-CD4040BM96
IC 12BIT BIN RIPPL COUNTR 16SOIC 815-CD4040BM96
IC 12BIT BIN RIPPL COUNTR 16SOIC

IC 12BIT BIN RIPPL COUNTR 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4040BM96 296-25944-2-ND 012838-CD4040BM96 CD4040BM96 CD4040BM96 33AH3797 CD4040BM96 815-CD4040BM96
Product Name CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider Counters, Dividers Logic - Logic - Counters, Dividers - CD4040BM96 Counters, Dividers Logic - Counters, Dividers Ic, 12-Stage Ripple Carry Counter Soic16; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers IC 12BIT BIN RIPPL COUNTR 16SOIC
Supply Voltage 3V; 5V; 18 3 V ~ 18 V 1.8V; 3 V ~ 18 V 3V; 3V 5V; 5V
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC SOIC; 16-SOIC (0.154, 3.90mm Width)
Logic Family CD4000 CMOS; CMOS
Number of Stages (Bits) 12 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - 8601101EA - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 6
Package Type CDIP
View Details
3 suppliers
SN74ALS161B Synchronous 4-Bit Binary Counters - SN74ALS161BD - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
7 suppliers
SN74HC161 4-Bit Synchronous Binary Counters - SN74HC161NSR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear - CD40161BPWRG4 - Texas Instruments
Specs
Features Programmable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 3V; 5V; 18
View Details
2 suppliers