Texas Instruments CD4021B CMOS 8-Stage Static Shift Register CD4021BM

Description
CMOS 8-Stage Static Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Stage Static Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4021B CMOS 8-Stage Static Shift Register - CD4021BM - Texas Instruments
Dallas, TX, United States
CD4021B CMOS 8-Stage Static Shift Register
CD4021BM
CD4021B CMOS 8-Stage Static Shift Register CD4021BM
CMOS 8-Stage Static Shift Register 16-SOIC -55 to 125

CMOS 8-Stage Static Shift Register 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD4021BM - 1159603-CD4021BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4021BM
1159603-CD4021BM
Logic - Logic - Shift Registers - CD4021BM 1159603-CD4021BM
Manufacturer: Texas Instruments Win Source Part Number: 1159603-CD4021BM Series: 4000B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 3 V ~ 18 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: CD4021 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): HCF4021YM013TR; HCF4021BM1; HCF4021M013TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1159603-CD4021BM
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 3 V ~ 18 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD4021
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): HCF4021YM013TR; HCF4021BM1; HCF4021M013TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Shift Registers - 296-14255-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14255-5-ND
Shift Registers 296-14255-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
 - 6629569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = 4000 Mounting Type = Surface Mount Operation Mode = Serial/Parallel to Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 3 V Maximum Operating Supply Voltage = 18 V

Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 4000
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel to Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 18 V

Supplier's Site
 - 6629569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = 4000 Mounting Type = Surface Mount Operation Mode = Serial/Parallel to Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 3 V Maximum Operating Supply Voltage = 18 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 4000
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel to Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 18 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - CD4021BM - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Parallel In Serial Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD4021BM
Counter Shift Registers CD4021BM
Counter Shift Registers 8-Bit Shift

Counter Shift Registers 8-Bit Shift

Buy Now Datasheet
Logic - Shift Registers - CD4021BM - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD4021BM
Logic - Shift Registers CD4021BM
IC STATIC SHFT REG 8STG 16-SOIC

IC STATIC SHFT REG 8STG 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD4021BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4021BM
Integrated Circuits (ICs) - Logic - Shift Registers CD4021BM
IC STATIC SHFT REG 8STG 16-SOIC

IC STATIC SHFT REG 8STG 16-SOIC

Supplier's Site
Shift Registers - CD4021BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4021BM
Shift Registers CD4021BM
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
IC STATIC SHFT REG 8STG 16-SOIC - 815-CD4021BM - Utmel Electronic Limited
Hong Kong, China
IC STATIC SHFT REG 8STG 16-SOIC
815-CD4021BM
IC STATIC SHFT REG 8STG 16-SOIC 815-CD4021BM
IC STATIC SHFT REG 8STG 16-SOIC

IC STATIC SHFT REG 8STG 16-SOIC

Supplier's Site
Logic, Static Shft Reg 8Stg, 16Soic; Logic Family / Base Number Texas Instruments - 36AJ8513 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Static Shft Reg 8Stg, 16Soic; Logic Family / Base Number Texas Instruments
36AJ8513
Logic, Static Shft Reg 8Stg, 16Soic; Logic Family / Base Number Texas Instruments 36AJ8513
LOGIC, STATIC SHFT REG 8STG, 16SOIC; Logic Family / Base Number:CD4021; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins;RoHS Compliant: Yes

LOGIC, STATIC SHFT REG 8STG, 16SOIC; Logic Family / Base Number:CD4021; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD4021BM 1159603-CD4021BM 296-14255-5-ND 6629569 CD4021BM CD4021BM CD4021BM CD4021BM CD4021BM 815-CD4021BM 36AJ8513
Product Name CD4021B CMOS 8-Stage Static Shift Register Logic - Logic - Shift Registers - CD4021BM Shift Registers Counter Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers IC STATIC SHFT REG 8STG 16-SOIC Logic, Static Shft Reg 8Stg, 16Soic; Logic Family / Base Number Texas Instruments
Supply Voltage 3V; 18 3 V ~ 18 V 3V ~ 18V 3V; 3.3V; 3.6V; 5V; 18 V, 3 V 1.8V 1.8V; 3V ~ 18V 1.5V; 5V; 5V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; SOIC16 SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154, 3.90mm Width)
Logic Family CMOS; CD4000 CMOS CMOS CMOS; CMOS
Clock Frequency 8 MHz 17 MHz
Propagation Delay 160 ns 120 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
SN54LS299 8-Bit Universal Shift/Storage Registers - 7802401RA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
3 suppliers
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
9 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 93L38DMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details