CD4024BE is a CMOS 7-stage ripple-carry binary counter/divider in a 14-lead plastic dual-in-line package (PDIP), operating over a temperature range of -55 to 125 °C.
CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-PDIP -55 to 125
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-PDIP
Counter/Divider Single 7-Bit Binary UP
Counter/Divider Single 7-Bit Binary UP
Counter/Divider Single 7-Bit Binary UP
Manufacturer: Texas Instruments
Win Source Part Number: 012833-CD4024BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 7
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 24MHZ
Family Name: CD4024
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HCF4024BEY; CD4024BCN; MC14024BCPG;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia\Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
IC COUNTER/DIVIDER BINRY 14-DIP
IC COUNTER/DIVIDER BINRY 14-DIP
IC, COUNTER/MULTIPLIER/D
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-PDIP
IC BINARY COUNTER 7-BIT 14DIP
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4024BE | 296-2042-ND | 6629575 | 6629575P | 012833-CD4024BE | CD4024BE | CD4024BE | 26AJ5402 | CD4024BE | CD4024BE |
| Product Name | CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider | Counters, Dividers | Counter ICs | Counter ICs | Logic - Logic - Counters, Dividers - CD4024BE | Logic - Counters, Dividers | Counters, Dividers | Ic, Counter/multiplier/divider; Logic Family / Base Number Texas Instruments | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3V; 18 | 3V; 18 v, 3 v | 3 V ~ 18 V | 3 V ~ 18 V | 3V; 3V | 1.8V; 3 V ~ 18 V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; Pdip | DIP; PDIP; PDIP | DIP; PDIP; 14-PDIP | DIP; 14-DIP (0.300", 7.62mm) | DIP | DIP; 14-DIP (0.300\", 7.62mm) | ||
| Logic Family | CD4000 | CMOS; 4000 | CMOS; 4000 | |||||||
| Number of Stages (Bits) | 12 bits | 7 bits | 7 bits | |||||||
| Operating Current | 0.0300 mA |