Texas Instruments SN74HC163-Q1 Automotive Catalog 4-Bit Synchronous Binary Counters SN74HC163IPWRG4Q1

Description
Automotive Catalog 4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Automotive Catalog 4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC163-Q1 Automotive Catalog 4-Bit Synchronous Binary Counters - SN74HC163IPWRG4Q1 - Texas Instruments
Dallas, TX, United States
SN74HC163-Q1 Automotive Catalog 4-Bit Synchronous Binary Counters
SN74HC163IPWRG4Q1
SN74HC163-Q1 Automotive Catalog 4-Bit Synchronous Binary Counters SN74HC163IPWRG4Q1
Automotive Catalog 4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85

Automotive Catalog 4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC163IPWRG4Q1 - 001478-SN74HC163IPWRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC163IPWRG4Q1
001478-SN74HC163IPWRG4Q1
Logic - Logic - Counters, Dividers - SN74HC163IPWRG4Q1 001478-SN74HC163IPWRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 001478-SN74HC163IPWR G4Q1 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 36MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 001478-SN74HC163IPWRG4Q1
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 36MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 296-28965-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28965-2-ND
Counters, Dividers 296-28965-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-28965-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28965-6-ND
Counters, Dividers 296-28965-6-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-28965-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28965-1-ND
Counters, Dividers 296-28965-1-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
 - SN74HC163IPWRG4Q1 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC163IPWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC163IPWRG4Q1
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC163IPWRG4Q1
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site
Logic - Counters, Dividers - SN74HC163IPWRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC163IPWRG4Q1
Logic - Counters, Dividers SN74HC163IPWRG4Q1
IC COUNTER BINARY 4BIT 16TSSOP

IC COUNTER BINARY 4BIT 16TSSOP

Supplier's Site Datasheet
Counters, Dividers - SN74HC163IPWRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC163IPWRG4Q1
Counters, Dividers SN74HC163IPWRG4Q1
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC163IPWRG4Q1 001478-SN74HC163IPWRG4Q1 296-28965-2-ND SN74HC163IPWRG4Q1 SN74HC163IPWRG4Q1 SN74HC163IPWRG4Q1 SN74HC163IPWRG4Q1
Product Name SN74HC163-Q1 Automotive Catalog 4-Bit Synchronous Binary Counters Logic - Logic - Counters, Dividers - SN74HC163IPWRG4Q1 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous Synchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type TSSOP SOP; SSOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP16 SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family HC CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Counters, Dividers - 54293DM - Acme Chip Technology Co., Limited
Specs
Package Type 14-CDIP (0.300, 7.62mm)
View Details
2 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BPWG4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
4 suppliers
Counters, Dividers - 54F190LMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 20-CLCC
Clock Frequency 125 MHz
View Details
2 suppliers