High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 079913-CD74HCT163E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 20MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-PDIP
IC BINARY COUNTER 4-BIT 16DIP
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-PDIP
74HCT CMOS, 74HCT163, DIP16, 5.5V; Logic Family / Base Number:74HCT163; Counter Type:Binary; Clock Frequency:30MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes
IC SYNC COUNTER PRESET HS 16DIP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HCT163E | 079913-CD74HCT163E | 296-12833-5-ND | CD74HCT163E | CD74HCT163E | 26AJ5474 | CD74HCT163E |
| Product Name | CD74HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset | Logic - Logic - Counters, Dividers - CD74HCT163E | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | 74Hct Cmos, 74Hct163, Dip16, 5.5V; Logic Family / Base Number Texas Instruments | Logic - Counters, Dividers |
| Counter Category | Synchronous | Synchronous | Synchronous | ||||
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | 4.5V | |||
| Package Type | PDIP,SOIC | DIP; PDIP; 16-PDIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | DIP | ||
| Logic Family | HCT | ||||||
| Number of Stages (Bits) | 4 bits |