Texas Instruments CD4510B CMOS Presettable BCD Up/Down Counter CD4510BE

Description
CMOS Presettable BCD Up/Down Counter 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Presettable BCD Up/Down Counter 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4510B CMOS Presettable BCD Up/Down Counter - CD4510BE - Texas Instruments
Dallas, TX, United States
CD4510B CMOS Presettable BCD Up/Down Counter
CD4510BE
CD4510B CMOS Presettable BCD Up/Down Counter CD4510BE
CMOS Presettable BCD Up/Down Counter 16-PDIP -55 to 125

CMOS Presettable BCD Up/Down Counter 16-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4510BE - 006226-CD4510BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4510BE
006226-CD4510BE
Logic - Logic - Counters, Dividers - CD4510BE 006226-CD4510BE
Manufacturer: Texas Instruments Win Source Part Number: 006226-CD4510BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: BCD Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 11MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 006226-CD4510BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: BCD Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 11MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Counters, Dividers - 296-2167-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-2167-5-ND
Counters, Dividers 296-2167-5-ND
Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Counter ICs - 526707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
526707
Counter ICs 526707
Presettable BCD Up/Down Counter CD4510BE

Presettable BCD Up/Down Counter CD4510BE

Supplier's Site
Logic - Counters, Dividers - CD4510BE - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4510BE
Logic - Counters, Dividers CD4510BE
IC BCD UP/DWN COUNTR PREST 16DIP

IC BCD UP/DWN COUNTR PREST 16DIP

Supplier's Site Datasheet
Counters, Dividers - CD4510BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4510BE
Counters, Dividers CD4510BE
Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4510BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4510BE
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4510BE
IC BCD COUNTER 4-BIT 16DIP

IC BCD COUNTER 4-BIT 16DIP

Supplier's Site
Ic, Counter, Bcd Up/down; Logic Family / Base Number Texas Instruments - 36AJ8558 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Counter, Bcd Up/down; Logic Family / Base Number Texas Instruments
36AJ8558
Ic, Counter, Bcd Up/down; Logic Family / Base Number Texas Instruments 36AJ8558
IC, COUNTER, BCD UP/DOWN; Logic Family / Base Number:CD4510; Counter Type:Presettable Binary, Up / Down; Clock Frequency:8MHz; Count Maximum:4; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes

IC, COUNTER, BCD UP/DOWN; Logic Family / Base Number:CD4510; Counter Type:Presettable Binary, Up / Down; Clock Frequency:8MHz; Count Maximum:4; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4510BE 006226-CD4510BE 296-2167-5-ND 526707 CD4510BE CD4510BE CD4510BE 36AJ8558
Product Name CD4510B CMOS Presettable BCD Up/Down Counter Logic - Logic - Counters, Dividers - CD4510BE Counters, Dividers Counter ICs Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Ic, Counter, Bcd Up/down; Logic Family / Base Number Texas Instruments
Features Presettable
Counter Type BCD/Decade Counter BCD/Decade Counter BCD/Decade Counter Presettable Binary, Up / Down
Counter Direction Bidirectional Bidirectional UP; DOWN
Supply Voltage 3V; 5V; 18 3 V ~ 18 V 3V; 18 v, 3 v 1.8V; 3 V ~ 18 V 3V; 3V
Package Type PDIP,SO,TSSOP DIP; PDIP; 16-PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; Pdip DIP; 16-DIP (0.300\", 7.62mm) DIP
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017PWRG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
SN74HC163 4-Bit Synchronous Binary Counters - SN74HC163D - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
Counters, Dividers - 93S16PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 70 MHz
View Details
2 suppliers
CD54ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset - CD54ACT161F3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 5.5
View Details
4 suppliers