Texas Instruments Logic - Logic - Counters, Dividers - SN54LS197J SN54LS197J

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094729-SN54LS197J Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094729-SN54LS197J Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN54LS197J - 1094729-SN54LS197J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN54LS197J
1094729-SN54LS197J
Logic - Logic - Counters, Dividers - SN54LS197J 1094729-SN54LS197J
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094729-SN54LS197J Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094729-SN54LS197J
Mounting: SMD (SMT)
Categories: Logic - Counters,Dividers
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1094729-SN54LS197J
Product Name Logic - Logic - Counters, Dividers - SN54LS197J
Package Type DIP; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
14-stage binary ripple counter with oscillator - 74HCT4060D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017E - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
Logic - Counters, Dividers - 74F160ASJ - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details