CMOS Decade Counter with 10 Decoded Outputs 16-SO -55 to 125
Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 10-Bit, Up Direction, CMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 1159586-CD4017BNSR
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Counter, Decade
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 10
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 5.5MHz
Family Name: CD4017
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): CD4017BCSJX; MC14017BFEL; CD4017BCSJ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SO
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SO
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SO
IC DECADE COUNTER 10BIT 16SO
IC 10-OUT DECADE COUNTER 16SO
IC 10-OUT DECADE COUNTER 16SO
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SO
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4017BNSR | CD4017BNSR | 1159586-CD4017BNSR | 296-14094-1-ND | CD4017BNSR | CD4017BNSR | 815-CD4017BNSR | CD4017BNSR |
| Product Name | CD4017B CMOS Decade Counter with 10 Decoded Outputs | Logic - Logic - Counters, Dividers - CD4017BNSR | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | IC 10-OUT DECADE COUNTER 16SO | Counters, Dividers | |
| Counter Type | BCD/Decade Counter | Ring | BCD/Decade Counter | |||||
| Supply Voltage | 3V; 18 | 3 V ~ 18 V | 5V; 5V | 1.8V; 3 V ~ 18 V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOP; SOP16 | SOIC | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 16-SOIC (0.209, 5.30mm Width) | SOIC; 16-SOIC (0.209\", 5.30mm Width) | |
| Logic Family | CD4000 | CMOS | CMOS; CMOS | |||||
| Number of Stages (Bits) | 10 bits |