Texas Instruments CD74HC4520 High Speed CMOS Logic Dual Binary Up-Counters CD74HC4520E

Description
High Speed CMOS Logic Dual Binary Up-Counters 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Binary Up-Counters 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4520 High Speed CMOS Logic Dual Binary Up-Counters - CD74HC4520E - Texas Instruments
Dallas, TX, United States
CD74HC4520 High Speed CMOS Logic Dual Binary Up-Counters
CD74HC4520E
CD74HC4520 High Speed CMOS Logic Dual Binary Up-Counters CD74HC4520E
High Speed CMOS Logic Dual Binary Up-Counters 16-PDIP -55 to 125

High Speed CMOS Logic Dual Binary Up-Counters 16-PDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-26005-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-26005-5-ND
Counters, Dividers 296-26005-5-ND
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-PDIP

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC4520E - 1160305-CD74HC4520E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC4520E
1160305-CD74HC4520E
Logic - Logic - Counters, Dividers - CD74HC4520E 1160305-CD74HC4520E
Manufacturer: Texas Instruments Win Source Part Number: 1160305-CD74HC4520E Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 35MHz Family Name: CD74HC4520 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): HD74HC4520P; TC74HC4520AP(M); TC74HC4520AP(F,M); Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160305-CD74HC4520E
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 2
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 35MHz
Family Name: CD74HC4520
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): HD74HC4520P; TC74HC4520AP(M); TC74HC4520AP(F,M);
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Counters, Dividers - CD74HC4520E - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4520E
Logic - Counters, Dividers CD74HC4520E
IC DUAL BINARY UP-COUNTER 16DIP

IC DUAL BINARY UP-COUNTER 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4520E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4520E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4520E
IC BINARY COUNTER DL 4BIT 16DIP

IC BINARY COUNTER DL 4BIT 16DIP

Supplier's Site
Logic, Dual Binary, Up-Counter, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8704 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual Binary, Up-Counter, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8704
Logic, Dual Binary, Up-Counter, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8704
LOGIC, DUAL BINARY, UP-COUNTER, 16DIP; Logic Family / Base Number:74HC4520; Counter Type:Binary, Synchronous; Clock Frequency:60MHz; Count Maximum:8; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

LOGIC, DUAL BINARY, UP-COUNTER, 16DIP; Logic Family / Base Number:74HC4520; Counter Type:Binary, Synchronous; Clock Frequency:60MHz; Count Maximum:8; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Counters, Dividers - CD74HC4520E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4520E
Counters, Dividers CD74HC4520E
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-PDIP

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4520E 296-26005-5-ND 1160305-CD74HC4520E CD74HC4520E CD74HC4520E 36AJ8704 CD74HC4520E
Product Name CD74HC4520 High Speed CMOS Logic Dual Binary Up-Counters Counters, Dividers Logic - Logic - Counters, Dividers - CD74HC4520E Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic, Dual Binary, Up-Counter, 16Dip; Logic Family / Base Number Texas Instruments Counters, Dividers
Supply Voltage 6 2 V ~ 6 V 2V 2 V ~ 6 V
Package Type PDIP,SOIC DIP; "16-DIP (0.300"", 7.62mm)" DIP DIP DIP; 16-DIP (0.300\", 7.62mm)
Logic Family HC
Number of Stages (Bits) 4 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54F163ADC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 75 MHz
View Details
2 suppliers
SN74HC163 4-Bit Synchronous Binary Counters - SN74HC163DT - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BMT - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers