Texas Instruments CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter CD74HCT4020MG4

Description
High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HCT4020MG4 - Texas Instruments
Dallas, TX, United States
CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter
CD74HCT4020MG4
CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter CD74HCT4020MG4
High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125

High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HCT4020MG4 - 1160401-CD74HCT4020MG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HCT4020MG4
1160401-CD74HCT4020MG4
Logic - Logic - Counters, Dividers - CD74HCT4020MG4 1160401-CD74HCT4020MG4
Manufacturer: Texas Instruments Win Source Part Number: 1160401-CD74HCT4020M G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160401-CD74HCT4020MG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Counters Logic Counters
Product Number CD74HCT4020MG4 1160401-CD74HCT4020MG4
Product Name CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter Logic - Logic - Counters, Dividers - CD74HCT4020MG4
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
Number of Stages (Bits) 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD74HC163E - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
7 suppliers
SN74F163A Synchronous 4-Bit Binary Counter - SN74F163AD - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
7 suppliers
CD74HCT4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HCT4060MT - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
7 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BM96 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
9 suppliers