Texas Instruments CD4015B CMOS Dual 4-Stage Static Shift Register CD4015BPWRG4

Description
CMOS Dual 4-Stage Static Shift Register 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Stage Static Shift Register 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPWRG4 - Texas Instruments
Dallas, TX, United States
CD4015B CMOS Dual 4-Stage Static Shift Register
CD4015BPWRG4
CD4015B CMOS Dual 4-Stage Static Shift Register CD4015BPWRG4
CMOS Dual 4-Stage Static Shift Register 16-TSSOP -55 to 125

CMOS Dual 4-Stage Static Shift Register 16-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD4015BPWRG4 - 1159573-CD4015BPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4015BPWRG4
1159573-CD4015BPWRG4
Logic - Logic - Shift Registers - CD4015BPWRG4 1159573-CD4015BPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1159573-CD4015BPWRG4 Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 3 V ~ 18 V Function: Serial to Parallel Number of Elements: 2 Number of Bits per Element: 4 Family Name: CD4015 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MC14015BDT; MC14015BDTR2; MC14015BDTG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159573-CD4015BPWRG4
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 3 V ~ 18 V
Function: Serial to Parallel
Number of Elements: 2
Number of Bits per Element: 4
Family Name: CD4015
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MC14015BDT; MC14015BDTR2; MC14015BDTG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Shift Registers Shift Registers
Product Number CD4015BPWRG4 1159573-CD4015BPWRG4
Product Name CD4015B CMOS Dual 4-Stage Static Shift Register Logic - Logic - Shift Registers - CD4015BPWRG4
Supply Voltage 3V; 18 3 V ~ 18 V
Package Type Other; PDIP,SO,SOIC,TSSOP SSOP
Logic Family CMOS; CD4000
Clock Frequency 8 MHz
Propagation Delay 160 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164ME4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
2 suppliers
Shift Registers - 54166DM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 9338FMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 14-CFlatPack
View Details