CMOS Dual 4-Stage Static Shift Register 16-TSSOP -55 to 125
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 4
Logic Family = 4000
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 2
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 18 V
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 4
Logic Family = 4000
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 2
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 18 V
Delivery on production packaging - Reel. This product is non-returnable.
Manufacturer: Texas Instruments
Win Source Part Number: 132962-CD4015BPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Shift Shift Register 2 Element 4 Bit 16-TSSOP
Shift Shift Register 2 Element 4 Bit 16-TSSOP
Shift Shift Register 2 Element 4 Bit 16-TSSOP
IC DUAL STATIC SHFT REG 16-TSSOP
Counter Shift Registers Dual 4-Stage Static
IC DUAL STATIC SHFT REG 16-TSSOP
Shift Shift Register 2 Element 4 Bit 16-TSSOP
IC DUAL STATIC SHFT REG 16-TSSOP
| Texas Instruments | RS Components, Ltd. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4015BPWR | 6626838 | 132962-CD4015BPWR | 296-14090-1-ND | CD4015BPWR | CD4015BPWR | 815-CD4015BPWR | CD4015BPWR | CD4015BPWR |
| Product Name | CD4015B CMOS Dual 4-Stage Static Shift Register | Logic - Logic - Shift Registers - CD4015BPWR | Shift Registers | Logic - Shift Registers | Counter Shift Registers | IC DUAL STATIC SHFT REG 16-TSSOP | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Supply Voltage | 3V; 18 | 3V; 3.3V; 3.6V; 5V; 18 V, 3 V | 3 V ~ 18 V | 3V ~ 18V | 5V; 5V | 1.8V; 3V ~ 18V | 1.8V | ||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | TSSOP; SZIP; Other | SOP; SSOP; TSSOP; Other; 16-TSSOP | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | ||
| Logic Family | CMOS; CD4000 | CMOS | CMOS; CMOS | ||||||
| Clock Frequency | 8 MHz | 3 MHz | |||||||
| Propagation Delay | 160 ns | 400 ns |