Texas Instruments CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register 8101701EA

Description
CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - 8101701EA - Texas Instruments
Dallas, TX, United States
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register
8101701EA
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register 8101701EA
CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-CDIP -55 to 125

CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
8101701EA
Integrated Circuits (ICs) - Logic - Shift Registers 8101701EA
CMOS 4-STAGE PARALLEL IN/PARALLE

CMOS 4-STAGE PARALLEL IN/PARALLE

Supplier's Site
Shift Registers - 8101701EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
8101701EA
Shift Registers 8101701EA
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Shift Registers - 8101701EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
8101701EA
Shift Registers 8101701EA
Shift Shift Register 1 Element 4 Bit 16-CDIP

Shift Shift Register 1 Element 4 Bit 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 8101701EA 8101701EA 8101701EA 8101701EA
Product Name CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers
Supply Voltage 3V; 18 1.8V 1.8V; 3V ~ 18V
Package Type Other; CDIP DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family CMOS; CD4000
Clock Frequency 8 MHz
Propagation Delay 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Register - CD54HC4015F3A - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,DIESALE
Logic Family CMOS; HC
View Details
3 suppliers
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 93L28FM - Acme Chip Technology Co., Limited
Specs
Package Type Other; Surface Mount
View Details
2 suppliers
Shift Registers - 4015BDM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 3V ~ 16V
Output Characteristics Non-Inverted
View Details
2 suppliers