CMOS 8-Stage Shift-and-Store Bus Register 16-PDIP -55 to 125
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 4000
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 18 V
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 4000
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 18 V
Shift Shift Register 1 Element 8 Bit 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 006208-CD4094BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
IC BUS REGISTER 8STAGE 16-DIP
IC, 4000 CMOS, 4094, DIP16, 18V; Logic Family / Base Number:CD4094; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes
Counter Shift Registers 8-Bit w/Latch
Shift Shift Register 1 Element 8 Bit 16-PDIP
IC BUS REGISTER 8STAGE 16-DIP
| Texas Instruments | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4094BE | 526717 | 296-2069-ND | 006208-CD4094BE | CD4094BE | 28AH2033 | CD4094BE | CD4094BE | CD4094BE |
| Product Name | CD4094B CMOS 8-Stage Shift-and-Store Bus Register | Shift Registers | Logic - Logic - Shift Registers - CD4094BE | Logic - Shift Registers | Ic, 4000 Cmos, 4094, Dip16, 18V; Logic Family / Base Number Texas Instruments | Counter Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Supply Voltage | 3V; 18 | 3V; 3.3V; 3.6V; 5V; 18 V, 3 V | 3V ~ 18V | 3 V ~ 18 V | 1.8V; 3V ~ 18V | 1.8V | |||
| Package Type | Other; PDIP,SO,TSSOP | PDIP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; Other; 16-PDIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||||
| Logic Family | CMOS; CD4000 | CMOS | |||||||
| Clock Frequency | 8 MHz | ||||||||
| Propagation Delay | 250 ns |