CMOS Decade Up-Down Counter/Latch/Displa
CMOS Decade Up-Down Counter/Latch/Displa
Counter IC Counter, Decade 1 Element 4 Bit Positive, Negative 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 006152-CD40110BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up, Down
Count Rate: 5MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
IC DECADE UP/DN COUNTER 16-DIP
Counter IC Counter, Decade 1 Element 4 Bit Positive, Negative 16-PDIP
IC, LOGIC, 4000, DISPLAY DRIVER; Logic Family / Base Number:CD40110; Counter Type:Decade, Up / Down; Clock Frequency:5MHz; Count Maximum:10; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes
IC DECADE COUNTER 4-BIT 16DIP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD40110BE | 296-3506-5-ND | 006152-CD40110BE | CD40110BE | CD40110BE | 26AJ5397 | CD40110BE |
| Product Name | CD40110B CMOS Decade Up-Down Counter/Latch/Display Driver | Counters, Dividers | Logic - Logic - Counters, Dividers - CD40110BE | Logic - Counters, Dividers | Counters, Dividers | Ic, Logic, 4000, Display Driver; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | Decade, Up / Down | ||||
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | 3V; 3V | |||
| Package Type | PDIP,SO | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; 16-PDIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP | ||
| Logic Family | CD4000 | ||||||
| Number of Stages (Bits) | 7 bits |