Texas Instruments CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter CD74HC4040M96

Description
High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter - CD74HC4040M96 - Texas Instruments
Dallas, TX, United States
CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter
CD74HC4040M96
CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter CD74HC4040M96
High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125

High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-14527-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14527-6-ND
Counters, Dividers 296-14527-6-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-14527-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14527-2-ND
Counters, Dividers 296-14527-2-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-14527-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14527-1-ND
Counters, Dividers 296-14527-1-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC4040M96 - 012924-CD74HC4040M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC4040M96
012924-CD74HC4040M96
Logic - Logic - Counters, Dividers - CD74HC4040M96 012924-CD74HC4040M96
Manufacturer: Texas Instruments Win Source Part Number: 012924-CD74HC4040M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 012924-CD74HC4040M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Logic - Counters, Dividers - CD74HC4040M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4040M96
Logic - Counters, Dividers CD74HC4040M96
IC 12STG BINARY COUNTER 16-SOIC

IC 12STG BINARY COUNTER 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4040M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4040M96
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4040M96
IC BINARY COUNTER 12-BIT 16SOIC

IC BINARY COUNTER 12-BIT 16SOIC

Supplier's Site
Counters, Dividers - CD74HC4040M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4040M96
Counters, Dividers CD74HC4040M96
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4040M96 296-14527-6-ND 012924-CD74HC4040M96 CD74HC4040M96 CD74HC4040M96 CD74HC4040M96
Product Name CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter Counters, Dividers Logic - Logic - Counters, Dividers - CD74HC4040M96 Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC
Number of Stages (Bits) 12 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74197PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CD74HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD74HCT163M - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
View Details
8 suppliers
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017NSR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AM - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
7 suppliers