Texas Instruments BQ27000 Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC BQ27000DRKR

Description
Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC 10-VSON -20 to 70
Request a Quote Datasheet
Description
Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC 10-VSON -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
BQ27000 Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC
BQ27000DRKR
BQ27000 Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC BQ27000DRKR
Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC 10-VSON -20 to 70

Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC 10-VSON -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ27000DRKR - 011975-BQ27000DRKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27000DRKR
011975-BQ27000DRKR
PMIC - PMIC - Battery Management - BQ27000DRKR 011975-BQ27000DRKR
Manufacturer: Texas Instruments Win Source Part Number: 011975-BQ27000DRKR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 10-VSON (3x4) Purpose: Battery Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011975-BQ27000DRKR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 10-VSON (3x4)
Purpose: Battery Monitor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ27000DRKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27000DRKR
Battery Management BQ27000DRKR
Battery Battery Monitor IC Lithium Ion/Polymer 10-VSON (3x4)

Battery Battery Monitor IC Lithium Ion/Polymer 10-VSON (3x4)

Buy Now
Sheung Wan, Hong Kong
Battery Management
BQ27000DRKR
Battery Management BQ27000DRKR
Battery Management Sngl-Cell Li-Ion & Li-Pol Gas Gge IC

Battery Management Sngl-Cell Li-Ion & Li-Pol Gas Gge IC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27000DRKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27000DRKR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27000DRKR
IC BATT GAS GAUGE LI-ION 10-SON

IC BATT GAS GAUGE LI-ION 10-SON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ27000DRKR 011975-BQ27000DRKR BQ27000DRKR BQ27000DRKR BQ27000DRKR
Product Name BQ27000 Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC PMIC - PMIC - Battery Management - BQ27000DRKR Battery Management Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
TPS3825-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3825-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - 8418003XA - Quarktwin Technology Ltd.
Specs
Type TO-206AB, TO-46-3 Metal Can
IQ 10000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details