I2C Controlled 4.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1023891-BQ24192RGET
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 4.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Programmable Fault Protection: Over Current, Over Temperature, Over Voltage
Maximum Supply Voltage: 17V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
USB / ADAPTOR CHARGER, LI+, 24VQFN; Battery Type:Li-Ion, Li-Pol; Input Voltage:17V; Battery Charge Voltage:4.208V; Charge Current Max:4.5A; Battery IC Case Style:VQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24192RGET | 1023891-BQ24192RGET | 296-35108-6-ND | BQ24192RGET | BQ24192RGET | BQ24192RGET | 28AH1947 |
| Product Name | BQ24192 I2C Controlled 4.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path | PMIC - PMIC - Battery Chargers - BQ24192RGET | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Usb / Adaptor Charger, Li+, 24Vqfn; Battery Type Texas Instruments |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | |||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | VQFN | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | VQFN | ||
| Cells | 1 | 1 | 1 | 1 |