Texas Instruments BQ24071 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V BQ24071RHLT

Description
Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V 20-VQFN -40 to 85
Request a Quote Datasheet
Description
Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24071 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V - BQ24071RHLT - Texas Instruments
Dallas, TX, United States
BQ24071 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V
BQ24071RHLT
BQ24071 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V BQ24071RHLT
Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V 20-VQFN -40 to 85

Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V 20-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24071RHLT - 011899-BQ24071RHLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24071RHLT
011899-BQ24071RHLT
PMIC - PMIC - Battery Chargers - BQ24071RHLT 011899-BQ24071RHLT
Manufacturer: Texas Instruments Win Source Part Number: 011899-BQ24071RHLT Packaging: Reel - TR Fault Protection: Over Temperature, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 16V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011899-BQ24071RHLT
Packaging: Reel - TR
Fault Protection: Over Temperature, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-20743-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-20743-1-ND
PMIC - Battery Chargers 296-20743-1-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-20743-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-20743-2-ND
PMIC - Battery Chargers 296-20743-2-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-20743-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-20743-6-ND
PMIC - Battery Chargers 296-20743-6-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - BQ24071RHLT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24071RHLT
PMIC - Battery Chargers BQ24071RHLT
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24071RHLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24071RHLT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24071RHLT
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site
Battery Chargers - BQ24071RHLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24071RHLT
Battery Chargers BQ24071RHLT
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24071RHLT 011899-BQ24071RHLT 296-20743-1-ND BQ24071RHLT BQ24071RHLT BQ24071RHLT
Product Name BQ24071 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V PMIC - PMIC - Battery Chargers - BQ24071RHLT PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free Over Current Protection Over Current Protection
Package Type VQFN 20-VQFN (3.5x4.5) 20-VFQFN Exposed Pad 20-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24038 Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.4V - BQ24038RHLT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TPN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002DSN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type SOIC
View Details
5 suppliers
BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms - BQ2031SN-A5TRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Lead Acid
Features Lead-Free
View Details
6 suppliers