Texas Instruments BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V BQ24070RHLT

Description
Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V 20-VQFN -40 to 85
Request a Quote Datasheet
Description
Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V - BQ24070RHLT - Texas Instruments
Dallas, TX, United States
BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V
BQ24070RHLT
BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V BQ24070RHLT
Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V 20-VQFN -40 to 85

Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V 20-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-28743-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-28743-1-ND
PMIC - Battery Chargers 296-28743-1-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-28743-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-28743-6-ND
PMIC - Battery Chargers 296-28743-6-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-28743-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-28743-2-ND
PMIC - Battery Chargers 296-28743-2-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24070RHLT - 011898-BQ24070RHLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24070RHLT
011898-BQ24070RHLT
PMIC - PMIC - Battery Chargers - BQ24070RHLT 011898-BQ24070RHLT
Manufacturer: Texas Instruments Win Source Part Number: 011898-BQ24070RHLT Packaging: Reel - TR Fault Protection: Over Temperature, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 16V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011898-BQ24070RHLT
Packaging: Reel - TR
Fault Protection: Over Temperature, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24070RHLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24070RHLT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24070RHLT
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site
Battery Chargers - BQ24070RHLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24070RHLT
Battery Chargers BQ24070RHLT
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Buy Now
PMIC - Battery Chargers - BQ24070RHLT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24070RHLT
PMIC - Battery Chargers BQ24070RHLT
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24070RHLT 296-28743-1-ND 011898-BQ24070RHLT BQ24070RHLT BQ24070RHLT BQ24070RHLT
Product Name BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24070RHLT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free Over Current Protection Over Current Protection
Package Type VQFN 20-VFQFN Exposed Pad 20-VQFN (3.5x4.5) 20-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24079T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC - BQ24079TRGTR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers
BQ2005 Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs - BQ2005STR - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
7 suppliers
BQ24095 1 A, Single-Input, Single-Cell Li-Ion and Li-Pol  Battery Charger - BQ24095DGQR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type MSOP-PowerPAD
View Details
6 suppliers
BQ24038 Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.4V - BQ24038RHLRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers