I2C Controlled 4.5A Single Cell USB / Adaptor Charger 24-VQFN -40 to 85
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1023889-BQ24190RGET
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 4.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Programmable Fault Protection: Over Current, Over Temperature, Over Voltage
Maximum Supply Voltage: 17V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 24VQFN
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
IC BATT CHG LI-ION 1CELL 24VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24190RGET | 296-35106-2-ND | 1023889-BQ24190RGET | BQ24190RGET | BQ24190RGET | BQ24190RGET |
| Product Name | BQ24190 I2C Controlled 4.5A Single Cell USB / Adaptor Charger | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24190RGET | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | VQFN | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | ||
| Cells | 1 | 1 | 1 |