bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Temp Sense in QFN-10 10-VSON -40 to 85
IC BATT CHG LI-ION 1CELL 10VSON
Manufacturer: Texas Instruments
Win Source Part Number: 201296-BQ24010DRCRG4
Packaging: Reel - TR
Fault Protection: Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 16.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
IC BATT CHG LI-ION 1CELL 10VSON
Charger IC Lithium Ion/Polymer 10-VSON (3x3)
IC BATT CHG LI-ION 1CELL 10VSON
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24010DRCRG4 | BQ24010DRCRG4-ND | 201296-BQ24010DRCRG4 | BQ24010DRCRG4 | BQ24010DRCRG4 | BQ24010DRCRG4 |
| Product Name | BQ24010 bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Temp Sense in QFN-10 | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24010DRCRG4 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Linear | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | VSON | 10-VFDFN Exposed Pad | 10-VSON (3x3) | 10-VFDFN Exposed Pad | ||
| Cells | 1 | 1 | 1 |