Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance 25-DSBGA -40 to 85
IC BATT CHG LI-ION 1CELL 25DSBGA
IC BATT CHG LI-ION 1CELL 25DSBGA
IC BATT CHG LI-ION 1CELL 25DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1154152-BQ24185YFFR
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 25-UFBGA, DSBGA
Interface: I2C
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.44V (Maximum)
Family Name: BQ24185
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 25-DSBGA (2x2)
Voltage Supply MAX: 16V
Alternative Parts (Cross-Reference): LTC1730EGN-4; LTC1730ES8-4.2#TR; LTC1730ES8-4.2;
Introduction Date: October 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 25DSBGA
Charger IC Lithium Ion/Polymer 25-DSBGA
IC BATT CHG LI-ION 1CELL 25DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24185YFFR | 296-27956-1-ND | 1154152-BQ24185YFFR | BQ24185YFFR | BQ24185YFFR | BQ24185YFFR |
| Product Name | BQ24185 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24185YFFR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | DSBGA | 25-UFBGA, DSBGA | BGA | BGA; 25-UFBGA, DSBGA | ||
| Cells | 1 | 1 | 1 |