Texas Instruments BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V BQ2057TS

Description
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V 8-TSSOP -20 to 70
Request a Quote Datasheet
Description
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V 8-TSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V - BQ2057TS - Texas Instruments
Dallas, TX, United States
BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V
BQ2057TS
BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V BQ2057TS
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V 8-TSSOP -20 to 70

Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V 8-TSSOP -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2057TS - 144672-BQ2057TS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2057TS
144672-BQ2057TS
PMIC - PMIC - Battery Chargers - BQ2057TS 144672-BQ2057TS
Manufacturer: Texas Instruments Win Source Part Number: 144672-BQ2057TS Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Maximum Supply Voltage: 15V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144672-BQ2057TS
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 4.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-TSSOP
Maximum Supply Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-9361-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9361-5-ND
PMIC - Battery Chargers 296-9361-5-ND
IC BATT CHG LI-ION 1CELL 8TSSOP

IC BATT CHG LI-ION 1CELL 8TSSOP

Buy Now Datasheet
Battery Chargers - BQ2057TS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2057TS
Battery Chargers BQ2057TS
Charger IC Lithium Ion/Polymer 8-TSSOP

Charger IC Lithium Ion/Polymer 8-TSSOP

Buy Now
PMIC - Battery Chargers - BQ2057TS - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2057TS
PMIC - Battery Chargers BQ2057TS
IC BATT CHG LI-ION 1CELL 8TSSOP

IC BATT CHG LI-ION 1CELL 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2057TS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2057TS
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2057TS
IC BATT CHG LI-ION 1CELL 8TSSOP

IC BATT CHG LI-ION 1CELL 8TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2057TS 144672-BQ2057TS 296-9361-5-ND BQ2057TS BQ2057TS BQ2057TS
Product Name BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V PMIC - PMIC - Battery Chargers - BQ2057TS PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type SOIC,TSSOP,VSSOP SOP; SSOP; TSSOP; 8-TSSOP 8-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Supply Voltage 15 volts 15 volts 15 volts 4.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2058CSN-C5 - Quarktwin Technology Ltd.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
2 suppliers
BQ24093 1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 100k? NTC - BQ24093DGQR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type MSOP-PowerPAD
View Details
6 suppliers
BQ24113A Host-Controlled Synchronous Swithc-Mode Li-Ion Charger w/2A FET, 1 or 2 Cell - BQ24113ARHLTG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ24193 I2C Controlled 4.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path - BQ24193RGET - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
7 suppliers