1.6-MHz Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-alone Battery Charge 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 141627-BQ24172RGYT
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 3
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 4A
Battery Pack Voltage: 2.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (5.5x3.5)
Maximum Supply Voltage: 17V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1-3CEL 24VQFN
IC BATT CHG LI-ION 1-3CEL 24VQFN
IC BATT CHG LI-ION 1-3CEL 24VQFN
Charger IC Lithium Ion/Polymer 24-VQFN (5.5x3.5)
IC BATT CHG LI-ION 1-3CEL 24VQFN
BATTERY CHARGER, LI-ION/POL, 4A, VQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:17V; Battery Charge Voltage:4.2V; Charge Current Max:4A; Battery IC Case Style:VQFN; No. of Pins:24Pins; No. of Series Cells:3; Operating RoHS Compliant: Yes
IC BATT CHG LI-ION 1-3CEL 24VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24172RGYT | 141627-BQ24172RGYT | 296-28050-1-ND | BQ24172RGYT | BQ24172RGYT | 26AJ5225 | BQ24172RGYT |
| Product Name | BQ24172 1.6-MHz Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-alone Battery Charge | PMIC - PMIC - Battery Chargers - BQ24172RGYT | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Battery Charger, Li-Ion/pol, 4A, Vqfn-24; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Switching | ||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | VQFN | 24-VQFN (5.5x3.5) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | VQFN | ||
| Cells | 2 to 4 | 1 to 3 | 1 to 3 | 3 |