Texas Instruments BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET BQ24103ARHLT

Description
Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET 20-VQFN -40 to 85
Request a Quote Datasheet
Description
Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET - BQ24103ARHLT - Texas Instruments
Dallas, TX, United States
BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET
BQ24103ARHLT
BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET BQ24103ARHLT
Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET 20-VQFN -40 to 85

Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET 20-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-29359-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-29359-2-ND
PMIC - Battery Chargers 296-29359-2-ND
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-29359-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-29359-1-ND
PMIC - Battery Chargers 296-29359-1-ND
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-29359-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-29359-6-ND
PMIC - Battery Chargers 296-29359-6-ND
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24103ARHLT - 1023836-BQ24103ARHLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24103ARHLT
1023836-BQ24103ARHLT
PMIC - PMIC - Battery Chargers - BQ24103ARHLT 1023836-BQ24103ARHLT
Manufacturer: Texas Instruments Win Source Part Number: 1023836-BQ24103ARHLT Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 16V Alternative Parts (Cross-Reference): BQ24103ARHLRG4; BQ24103ARHLR; BQ24103ARHLT; BQ24103ARHLTG4; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1023836-BQ24103ARHLT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 2
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Alternative Parts (Cross-Reference): BQ24103ARHLRG4; BQ24103ARHLR; BQ24103ARHLT; BQ24103ARHLTG4;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - BQ24103ARHLT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24103ARHLT
PMIC - Battery Chargers BQ24103ARHLT
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24103ARHLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24103ARHLT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24103ARHLT
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Supplier's Site
Battery Chargers - BQ24103ARHLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24103ARHLT
Battery Chargers BQ24103ARHLT
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24103ARHLT 296-29359-2-ND 1023836-BQ24103ARHLT BQ24103ARHLT BQ24103ARHLT BQ24103ARHLT
Product Name BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24103ARHLT PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type VQFN 20-VFQFN Exposed Pad 20-VQFN (3.5x4.5) 20-VFQFN Exposed Pad
Supply Voltage 16 volts 16 volts 16 volts 8.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms - BQ2031PN-A5 - Texas Instruments
Specs
Charger Type Switching
Cell Type Lead Acid
Features Lead-Free
View Details
7 suppliers
BQ2005 Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs - BQ2005SG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination - BQ2000TPWRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
2 suppliers
BQ24195 I2C Controlled 2.5A/4.5A Single Cell Charger with 5.1V 1.3A/2.1A Synchronous Boost Operation - BQ24195RGET - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
7 suppliers