Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs 20-SOIC -20 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1153991-BQ2005STR
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC BATT CONTRL MULTI-CHEM 20SOIC
IC BATT CONTRL MULTI-CHEM 20SOIC
IC, BATTERY CHARGER NICD NIMH 2A SOIC-20
Charger IC Multi-Chemistry 20-SOIC
IC BATT CONTRL MULTI-CHEM 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2005STR | 1153991-BQ2005STR | BQ2005STR-ND | BQ2005STR | 815-BQ2005STR | BQ2005STR | BQ2005STR |
| Product Name | BQ2005 Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs | PMIC - PMIC - Battery Chargers - BQ2005STR | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | IC, BATTERY CHARGER NICD NIMH 2A SOIC-20 | Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Switching | ||||||
| Cell Type | NiCd; NiMH | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | Lead-Free | |||||
| Package Type | SOIC | 20-SOIC (0.295", 7.50mm Width) | SOIC | SOIC; 20-SOIC (0.295, 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | ||
| Cells | 2 to 4 | 1234 |