Texas Instruments BQ24171 JEITA Compliant Stand-Alone Switch-Mode Li-Ion and Li-Polymer Battery Charger BQ24171RGYT

Description
JEITA Compliant Stand-Alone Switch-Mode Li-Ion and Li-Polymer Battery Charger 24-VQFN -40 to 85
Request a Quote
Description
JEITA Compliant Stand-Alone Switch-Mode Li-Ion and Li-Polymer Battery Charger 24-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BQ24171RGYT is a highly integrated stand-alone switched-mode battery charger designed for Li-Ion and Li-Polymer batteries. It features a constant-frequency synchronous PWM controller with an efficiency of up to 94%. The device supports input voltages from 4.5V to 17V and can handle up to 30V with adjustable overvoltage protection. It is capable of charging up to three series cells with an adjustable charge voltage and includes two integrated N-channel MOSFETs for power management. The BQ24171RGYT operates in three charging phases: preconditioning, constant current, and constant voltage, with charge termination occurring when the current drops to 10% of the fast charge rate. It incorporates Dynamic Power Management to prevent adapter overload and features a programmable charge timer for safety. The device also includes thermal regulation and shutdown features to protect against overheating. This charger is suitable for various applications, including tablet PCs, netbooks, portable data capture terminals, and medical diagnostics equipment. It comes in a compact 24-pin QFN package measuring 5.5mm x 3.5mm, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The BQ24171RGYT is a highly integrated stand-alone switched-mode battery charger designed for Li-Ion and Li-Polymer batteries. It features a constant-frequency synchronous PWM controller with an efficiency of up to 94%. The device supports input voltages from 4.5V to 17V and can handle up to 30V with adjustable overvoltage protection. It is capable of charging up to three series cells with an adjustable charge voltage and includes two integrated N-channel MOSFETs for power management. The BQ24171RGYT operates in three charging phases: preconditioning, constant current, and constant voltage, with charge termination occurring when the current drops to 10% of the fast charge rate. It incorporates Dynamic Power Management to prevent adapter overload and features a programmable charge timer for safety. The device also includes thermal regulation and shutdown features to protect against overheating. This charger is suitable for various applications, including tablet PCs, netbooks, portable data capture terminals, and medical diagnostics equipment. It comes in a compact 24-pin QFN package measuring 5.5mm x 3.5mm, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
BQ24171 JEITA Compliant Stand-Alone Switch-Mode Li-Ion and Li-Polymer Battery Charger - BQ24171RGYT - Texas Instruments
Dallas, TX, United States
BQ24171 JEITA Compliant Stand-Alone Switch-Mode Li-Ion and Li-Polymer Battery Charger
BQ24171RGYT
BQ24171 JEITA Compliant Stand-Alone Switch-Mode Li-Ion and Li-Polymer Battery Charger BQ24171RGYT
JEITA Compliant Stand-Alone Switch-Mode Li-Ion and Li-Polymer Battery Charger 24-VQFN -40 to 85

JEITA Compliant Stand-Alone Switch-Mode Li-Ion and Li-Polymer Battery Charger 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24171RGYT - 087723-BQ24171RGYT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24171RGYT
087723-BQ24171RGYT
PMIC - PMIC - Battery Chargers - BQ24171RGYT 087723-BQ24171RGYT
Manufacturer: Texas Instruments Win Source Part Number: 087723-BQ24171RGYT Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 3 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 4A Battery Pack Voltage: 2.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (5.5x3.5) Maximum Supply Voltage: 17V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 087723-BQ24171RGYT
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 3
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 4A
Battery Pack Voltage: 2.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (5.5x3.5)
Maximum Supply Voltage: 17V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-28315-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-28315-1-ND
PMIC - Battery Chargers 296-28315-1-ND
IC BATT CHG LI-ION 1-3CEL 24VQFN

IC BATT CHG LI-ION 1-3CEL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-28315-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-28315-6-ND
PMIC - Battery Chargers 296-28315-6-ND
IC BATT CHG LI-ION 1-3CEL 24VQFN

IC BATT CHG LI-ION 1-3CEL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-28315-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-28315-2-ND
PMIC - Battery Chargers 296-28315-2-ND
IC BATT CHG LI-ION 1-3CEL 24VQFN

IC BATT CHG LI-ION 1-3CEL 24VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24171RGYT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24171RGYT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24171RGYT
IC BATT CHG LI-ION 1-3CEL 24VQFN

IC BATT CHG LI-ION 1-3CEL 24VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24171RGYT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24171RGYT
PMIC - Battery Chargers BQ24171RGYT
IC BATT CHG LI-ION 1-3CEL 24VQFN

IC BATT CHG LI-ION 1-3CEL 24VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24171RGYT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24171RGYT
Battery Chargers BQ24171RGYT
Charger IC Lithium Ion/Polymer 24-VQFN (5.5x3.5)

Charger IC Lithium Ion/Polymer 24-VQFN (5.5x3.5)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24171RGYT 087723-BQ24171RGYT 296-28315-1-ND BQ24171RGYT BQ24171RGYT BQ24171RGYT
Product Name BQ24171 JEITA Compliant Stand-Alone Switch-Mode Li-Ion and Li-Polymer Battery Charger PMIC - PMIC - Battery Chargers - BQ24171RGYT PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type VQFN 24-VQFN (5.5x3.5) 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Cells 2 to 4 1 to 3 1 to 3
Unlock Full Specs
to access all available technical data

Similar Products

BQ24010 bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Temp Sense in QFN-10 - BQ24010DRCRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24140 1.5A Dual Input Switchmode Charger with USB-OTG Support - BQ24140YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24088 750 mA Single Chip Li-Ion/Li-Pol Charge Management IC with Thermal Regulation - BQ24088DRCT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers