Texas Instruments BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET BQ24103ARHLTG4

Description
Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET 20-VQFN -40 to 85
Request a Quote
Description
Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET 20-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BQ24103A is a standalone synchronous switch-mode Li-Ion charger designed for efficient battery management in portable applications. It features integrated power FETs capable of delivering up to 2A charge current and operates with a fixed-frequency PWM controller at 1.1 MHz. The device supports single, two, or three-cell Li-Ion and Li-Polymer battery packs, making it versatile for various applications including handheld devices, industrial equipment, and portable media players. Key specifications include high-accuracy voltage and current regulation, a maximum input and output voltage rating of 20V, and built-in safety features such as thermal shutdown, battery temperature monitoring, and reverse leakage protection. The BQ24103A also includes status outputs for charge progress and fault indication, enhancing system integration. It is housed in a compact 20-pin VQFN package, suitable for space-constrained designs. This product is ideal for engineers seeking a reliable and efficient charging solution for their battery-powered projects.

Datasheet Summary
Powered by GS/AI

The BQ24103A is a standalone synchronous switch-mode Li-Ion charger designed for efficient battery management in portable applications. It features integrated power FETs capable of delivering up to 2A charge current and operates with a fixed-frequency PWM controller at 1.1 MHz. The device supports single, two, or three-cell Li-Ion and Li-Polymer battery packs, making it versatile for various applications including handheld devices, industrial equipment, and portable media players. Key specifications include high-accuracy voltage and current regulation, a maximum input and output voltage rating of 20V, and built-in safety features such as thermal shutdown, battery temperature monitoring, and reverse leakage protection. The BQ24103A also includes status outputs for charge progress and fault indication, enhancing system integration. It is housed in a compact 20-pin VQFN package, suitable for space-constrained designs. This product is ideal for engineers seeking a reliable and efficient charging solution for their battery-powered projects.

Suppliers

Company
Product
Description
Supplier Links
BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET - BQ24103ARHLTG4 - Texas Instruments
Dallas, TX, United States
BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET
BQ24103ARHLTG4
BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET BQ24103ARHLTG4
Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET 20-VQFN -40 to 85

Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET 20-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - BQ24103ARHLTG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24103ARHLTG4-ND
PMIC - Battery Chargers BQ24103ARHLTG4-ND
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - BQ24103ARHLTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24103ARHLTG4
PMIC - Battery Chargers BQ24103ARHLTG4
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24103ARHLTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24103ARHLTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24103ARHLTG4
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Supplier's Site
Battery Chargers - BQ24103ARHLTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24103ARHLTG4
Battery Chargers BQ24103ARHLTG4
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24103ARHLTG4 BQ24103ARHLTG4-ND BQ24103ARHLTG4 BQ24103ARHLTG4 BQ24103ARHLTG4
Product Name BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type VQFN 20-VFQFN Exposed Pad 20-VFQFN Exposed Pad
Supply Voltage 16 volts 16 volts 8.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V - BQ24070RHLTG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ24195 I2C Controlled 2.5A/4.5A Single Cell Charger with 5.1V 1.3A/2.1A Synchronous Boost Operation - BQ24195RGER - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ24060 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Temp Sense - BQ24060DRCTG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TSNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
4 suppliers