Texas Instruments BQ24075-Q1 Automotive Catalog USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V BQ24075QRGTRQ1

Description
Automotive Catalog USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V 16-QFN -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V 16-QFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24075-Q1 Automotive Catalog USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V - BQ24075QRGTRQ1 - Texas Instruments
Dallas, TX, United States
BQ24075-Q1 Automotive Catalog USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V
BQ24075QRGTRQ1
BQ24075-Q1 Automotive Catalog USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V BQ24075QRGTRQ1
Automotive Catalog USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V 16-QFN -40 to 125

Automotive Catalog USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V 16-QFN -40 to 125

Buy Now Datasheet
PMIC - Battery Chargers - 296-36557-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-36557-6-ND
PMIC - Battery Chargers 296-36557-6-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-36557-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-36557-2-ND
PMIC - Battery Chargers 296-36557-2-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-36557-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-36557-1-ND
PMIC - Battery Chargers 296-36557-1-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24075QRGTRQ1 - 1154123-BQ24075QRGTRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24075QRGTRQ1
1154123-BQ24075QRGTRQ1
PMIC - PMIC - Battery Chargers - BQ24075QRGTRQ1 1154123-BQ24075QRGTRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1154123-BQ24075QRGTR Q1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-VFQFN Exposed Pad Interface: USB Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Family Name: bq24075 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (3x3) Voltage Supply MAX: 6.4V Alternative Parts (Cross-Reference): MAX14745BEWX+T; MAX14745BEWX+; MAX14745GEWX+T; Introduction Date: November 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154123-BQ24075QRGTRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-VFQFN Exposed Pad
Interface: USB
Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Family Name: bq24075
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Voltage Supply MAX: 6.4V
Alternative Parts (Cross-Reference): MAX14745BEWX+T; MAX14745BEWX+; MAX14745GEWX+T;
Introduction Date: November 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24075QRGTRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24075QRGTRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24075QRGTRQ1
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site
Battery Chargers - BQ24075QRGTRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24075QRGTRQ1
Battery Chargers BQ24075QRGTRQ1
Charger IC Lithium Ion 16-VQFN (3x3)

Charger IC Lithium Ion 16-VQFN (3x3)

Buy Now
PMIC - Battery Chargers - BQ24075QRGTRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24075QRGTRQ1
PMIC - Battery Chargers BQ24075QRGTRQ1
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24075QRGTRQ1 296-36557-6-ND 1154123-BQ24075QRGTRQ1 BQ24075QRGTRQ1 BQ24075QRGTRQ1 BQ24075QRGTRQ1
Product Name BQ24075-Q1 Automotive Catalog USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24075QRGTRQ1 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type QFN 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24003 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED - BQ24003PWP - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
4 suppliers
BQ24095 1 A, Single-Input, Single-Cell Li-Ion and Li-Pol  Battery Charger - BQ24095DGQT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type MSOP-PowerPAD
View Details
6 suppliers
BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V - BQ2057SNG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ24180 Fully Integrated Switch-Mode 1-Cell Li-Ion Charger with Full USB Compliance - BQ24180YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers