Texas Instruments BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED BQ24002PWPG4

Description
Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED 20-HTSSOP -20 to 70
Request a Quote Datasheet
Description
Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED 20-HTSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED - BQ24002PWPG4 - Texas Instruments
Dallas, TX, United States
BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED
BQ24002PWPG4
BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED BQ24002PWPG4
Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED 20-HTSSOP -20 to 70

Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED 20-HTSSOP -20 to 70

Buy Now Datasheet
PMIC - Battery Chargers - BQ24002PWPG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24002PWPG4-ND
PMIC - Battery Chargers BQ24002PWPG4-ND
IC BATT CHG LI-ION 1CEL 20HTSSOP

IC BATT CHG LI-ION 1CEL 20HTSSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24002PWPG4 - 1154098-BQ24002PWPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24002PWPG4
1154098-BQ24002PWPG4
PMIC - PMIC - Battery Chargers - BQ24002PWPG4 1154098-BQ24002PWPG4
Manufacturer: Texas Instruments Win Source Part Number: 1154098-BQ24002PWPG4 Packaging: Tube Operating Temperature Range: -40°C ~ 70°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Timer Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Family Name: BQ24002 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-HTSSOP Voltage Supply MAX: 10V Alternative Parts (Cross-Reference): LTC4052EMS8E-4.2#TR; MAX14745BEWX+T; MAX14745BEWX+; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154098-BQ24002PWPG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 70°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Family Name: BQ24002
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Voltage Supply MAX: 10V
Alternative Parts (Cross-Reference): LTC4052EMS8E-4.2#TR; MAX14745BEWX+T; MAX14745BEWX+;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24002PWPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24002PWPG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24002PWPG4
IC BATT CHG LI-ION 1CEL 20HTSSOP

IC BATT CHG LI-ION 1CEL 20HTSSOP

Supplier's Site
PMIC - Battery Chargers - BQ24002PWPG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24002PWPG4
PMIC - Battery Chargers BQ24002PWPG4
IC BATT CHG LI-ION 1CEL 20HTSSOP

IC BATT CHG LI-ION 1CEL 20HTSSOP

Supplier's Site Datasheet
Battery Chargers - BQ24002PWPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24002PWPG4
Battery Chargers BQ24002PWPG4
Charger IC Lithium Ion 20-HTSSOP

Charger IC Lithium Ion 20-HTSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24002PWPG4 BQ24002PWPG4-ND 1154098-BQ24002PWPG4 BQ24002PWPG4 BQ24002PWPG4 BQ24002PWPG4
Product Name BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24002PWPG4 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Lead-Free
Package Type HTSSOP,VQFN 20-PowerTSSOP (0.173", 4.40mm Width) SSOP SSOP; TSSOP SOP; SSOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width)
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24031 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery - BQ24031RHLT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED - BQ24002PWP - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ24008 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED - BQ24008PWPG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
4 suppliers