Standalone Synchronous Switch-mode Li-Ion Charger w/2A FET in QFN-20, 1-Cell 20-VQFN -40 to 85
IC BATT CHG LI-ION 1CELL 20VQFN
IC BATT CHG LI-ION 1CELL 20VQFN
IC BATT CHG LI-ION 1CELL 20VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 011915-BQ24100RHLR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Alternative Parts (Cross-Reference): BQ24100RHLRG4; BQ24100RHLG4; BQ24100RHL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 20VQFN
CHARGER LI-ION SWITCH MODE, 24100; Battery Type:Li-Ion, Li-Pol; Input Voltage:16V; Battery Charge Voltage:4.2V; Charge Current Max:2A; Battery IC Case Style:QFN; No. of Pins:20Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)
IC BATT CHG LI-ION 1CELL 20VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24100RHLR | 296-17154-1-ND | 011915-BQ24100RHLR | BQ24100RHLR | 26AJ5214 | BQ24100RHLR | BQ24100RHLR |
| Product Name | BQ24100 Standalone Synchronous Switch-mode Li-Ion Charger w/2A FET in QFN-20, 1-Cell | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24100RHLR | PMIC - Battery Chargers | Charger Li-Ion Switch Mode, 24100; Battery Type Texas Instruments | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Switching | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | VQFN | 20-VFQFN Exposed Pad | 20-VQFN (3.5x4.5) | QFN | 20-VFQFN Exposed Pad | ||
| Cells | 1 | 1 | 1 | 1 |