The bq24004 is a linear charge management IC for two-cell Li-Ion batteries, integrating a FET pass transistor and reverse-blocking Schottky diode for space-constrained applications. It is packaged in a 20-lead HTSSOP with PowerPAD™, supporting a maximum charge current of 1.2 A. Voltage regulation accuracy is better than ±1% over the operating junction temperature range. The device includes preconditioning for deeply discharged cells, temperature and input-voltage monitoring, charge termination by minimum current and time, and a single LED charge-status output. It operates with a supply voltage between 8.4 V and 10 V and a junction temperature range of −40°C to 125°C. The part is eligible for operation from 0°C to 70°C.
Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED 20-HTSSOP 0 to 70
IC BATT CHG LI-ION 2CEL 20HTSSOP
Charger IC Lithium Ion 20-HTSSOP
IC BATT CHG LI-ION 2CEL 20HTSSOP
IC BATT CHG LI-ION 2CEL 20HTSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24004PWPG4 | BQ24004PWPG4-ND | BQ24004PWPG4 | BQ24004PWPG4 | BQ24004PWPG4 |
| Product Name | BQ24004 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Linear | ||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | ||
| Features | Lead-Free | Lead-Free | |||
| Package Type | HTSSOP | 20-PowerTSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Cells | 2 to 4 | 2 |