Texas Instruments BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination BQ2002CSNTR

Description
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70
Request a Quote Datasheet
Description
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002CSNTR - Texas Instruments
Dallas, TX, United States
BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination
BQ2002CSNTR
BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination BQ2002CSNTR
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70

NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - Battery Chargers - 296-38048-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-38048-6-ND
PMIC - Battery Chargers 296-38048-6-ND
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Buy Now Datasheet
PMIC - Battery Chargers - 296-38048-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-38048-2-ND
PMIC - Battery Chargers 296-38048-2-ND
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Buy Now Datasheet
PMIC - Battery Chargers - 296-38048-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-38048-1-ND
PMIC - Battery Chargers 296-38048-1-ND
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2002CSNTR - 083092-BQ2002CSNTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2002CSNTR
083092-BQ2002CSNTR
PMIC - PMIC - Battery Chargers - BQ2002CSNTR 083092-BQ2002CSNTR
Manufacturer: Texas Instruments Win Source Part Number: 083092-BQ2002CSNTR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant, Pulsed Programmable Features: Voltage Battery Pack Voltage: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083092-BQ2002CSNTR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Battery Pack Voltage: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2002CSNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2002CSNTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2002CSNTR
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Supplier's Site
Battery Chargers - BQ2002CSNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2002CSNTR
Battery Chargers BQ2002CSNTR
Charger IC Multi-Chemistry 8-SOIC

Charger IC Multi-Chemistry 8-SOIC

Buy Now
PMIC - Battery Chargers - BQ2002CSNTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2002CSNTR
PMIC - Battery Chargers BQ2002CSNTR
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2002CSNTR 296-38048-6-ND 083092-BQ2002CSNTR BQ2002CSNTR BQ2002CSNTR BQ2002CSNTR
Product Name BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2002CSNTR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24075T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC with 4.2 VBAT - BQ24075TRGTR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers
BQ2002F NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002FSNTR - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
BQ24185 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance - BQ24185YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers