Texas Instruments BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V BQ2057TSN

Description
Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V 8-SOIC -20 to 70
Request a Quote Datasheet
Description
Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V 8-SOIC -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V - BQ2057TSN - Texas Instruments
Dallas, TX, United States
BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V
BQ2057TSN
BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V BQ2057TSN
Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V 8-SOIC -20 to 70

Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V 8-SOIC -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2057TSN - 1154046-BQ2057TSN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2057TSN
1154046-BQ2057TSN
PMIC - PMIC - Battery Chargers - BQ2057TSN 1154046-BQ2057TSN
Manufacturer: Texas Instruments Win Source Part Number: 1154046-BQ2057TSN Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Battery Pack Voltage: 4.1V Family Name: BQ2057T Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage Supply MAX: 15V Alternative Parts (Cross-Reference): MCP73862-I/SL; MCP73862T-I/SL; MCP73862T-I/ML; Introduction Date: August 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154046-BQ2057TSN
Packaging: Tube
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 4.1V
Family Name: BQ2057T
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage Supply MAX: 15V
Alternative Parts (Cross-Reference): MCP73862-I/SL; MCP73862T-I/SL; MCP73862T-I/ML;
Introduction Date: August 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-9362-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9362-5-ND
PMIC - Battery Chargers 296-9362-5-ND
IC BATT CHG LI-ION 1CELL 8SOIC

IC BATT CHG LI-ION 1CELL 8SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2057TSN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2057TSN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2057TSN
IC BATT CHG LI-ION 1CELL 8SOIC

IC BATT CHG LI-ION 1CELL 8SOIC

Supplier's Site
Battery Chargers - BQ2057TSN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2057TSN
Battery Chargers BQ2057TSN
Charger IC Lithium Ion/Polymer 8-SOIC

Charger IC Lithium Ion/Polymer 8-SOIC

Buy Now Datasheet
Battery Chargers - BQ2057TSN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2057TSN
Battery Chargers BQ2057TSN
Charger IC Lithium Ion/Polymer 8-SOIC

Charger IC Lithium Ion/Polymer 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2057TSN 1154046-BQ2057TSN 296-9362-5-ND BQ2057TSN BQ2057TSN
Product Name BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V PMIC - PMIC - Battery Chargers - BQ2057TSN PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type SOIC,TSSOP SOIC 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Cells 2 to 4 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination - BQ2000TSN-B5 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
7 suppliers
BQ24161 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24161RGER - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
Battery Chargers - BQ24162AYFFR - Quarktwin Technology Ltd.
Specs
Package Type BGA; 49-UFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details