The BQ24160RGET is a 2.5-A, dual-input, single-cell switched-mode Li-ion battery charger with power path management and I2C interface, housed in a 24-pin VQFN package measuring 4.00 mm × 4.00 mm. It supports operation from a USB input up to 1.5 A or an IN input up to 2.5 A with an input voltage rating of 10.5 V, and includes overvoltage protection. The device enables system operation with a depleted or absent battery and offers 1% battery regulation accuracy and 10% charge current accuracy. It operates over a temperature range of -40°C to 85°C and is JEITA compatible. The part is housed in a VQFN-24 package with a thermal profile rated for Level-1-260C-UNLIM reflow.
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1154147-BQ24160RGET
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
BATT CHRGR, 2.5A, LI-ION, I2C, 24QFN; Battery Type:Li-Ion; Input Voltage:18V; Battery Charge Voltage:4.44V; Charge Current Max:2.5A; Battery IC Case Style:VQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
IC BATT CHG LI-ION 1CELL 24VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24160RGET | 1154147-BQ24160RGET | 296-30603-1-ND | BQ24160RGET | 53AH6709 | BQ24160RGET | BQ24160RGET |
| Product Name | BQ24160 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path | PMIC - PMIC - Battery Chargers - BQ24160RGET | PMIC - Battery Chargers | PMIC - Battery Chargers | Batt Chrgr, 2.5A, Li-Ion, I2C, 24Qfn; Battery Type Texas Instruments | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Switching | ||||||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |||
| Package Type | DSBGA,VQFN | 24-VFQFN Exposed Pad | VQFN | 24-VFQFN Exposed Pad | |||
| Supply Voltage | 10 volts | 10 volts | 3.7 volts | 18 volts | |||
| Charge Current | 2500 mA | 2500 mA | 2500 mA | 2500 mA |