1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 100k? NTC 10-MSOP-PowerPAD -40 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 848464-BQ24093DGQR
Features: Charger IC
Package: Reel - TR
Family Name: BQ24093
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BQ24093DGQR-ND, 296-48106-6, 296-48106-1, 296-48106-2
IC BATT CHG LI-ION 1CELL 10MSOP
IC BATT CHG LI-ION 1CELL 10MSOP
IC BATT CHG LI-ION 1CELL 10MSOP
IC BATT CHG LI-ION 1CELL 10MSOP
IC BATT CHG LI-ION 1CELL 10MSOP
Charger IC Lithium Ion/Polymer 10-HVSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24093DGQR | 848464-BQ24093DGQR | 296-48106-2-ND | BQ24093DGQR | BQ24093DGQR | BQ24093DGQR |
| Product Name | BQ24093 1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 100k? NTC | PMIC - PMIC - Battery Chargers - BQ24093DGQR | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | MSOP-PowerPAD | 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) | SOP; MSOP; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| Cells | 1 | 1 |